AT42QT1110-MUR by Microchip Technology

Status: Active
Series: AT42QT1110
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT42QT111x standarized capacitive touch controller with configurable 11-key QTouch buttons with guard channels for reliable capacitive user interfaces. It can be used in any application that requires buttons. Its keys can be constructed in different shapes and sizes. The device includes all signal processing functions necessary to provide stable sensing under a wide variety of changing conditions. The outputs are fully debounced. Only a few external components are required for operation.

The 42AT1110 operates from 3V - 5.5V, whereas the 42QT1111 operates from 1.8V - 5.5V

The 42AT1110 features an "Extended Pulse Time" configuration

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Newark
Newark
from US$1.25
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.06
6,043
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Up to 11 QTouch® channels
Measurement of keys triggered either by a signal applied to the SYNC pin or at regular intervals timed by the AT42QT111x internal clock
Keys measured sequentially for better performance, or in parallel groups for faster operation
Raw data for key touches can be read as a report over the SPI interface
Discrete, configurable “Detect” outputs indicating individual key touch (7-key mode)
Device configuration can be stored in EEPROM
Patented spread-spectrum charge-transfer (direct mode)
Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible, including solid or ring shapes
Key Spacings: 7 mm center-to-center or more (panel thickness dependent)
PCB layers required: One
Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO)
Electrode substrates: PCB, FPCB, plastic films, glass
Panel materials: Plastic, glass, composites, painted surfaces (low particle density metallic paints
possible)
Panel thickness: Up to 10 mm glass, 5 mm plastic (electrode size dependent)
Key sensitivity individually configurable via simple commands over serial interface
Patented Adjacent Key Suppression® (AKS®) technology to enable accurate key detection
Interface: Full-duplex SPI slave mode (1.5 MHz), CHANGE pin, discrete detection outputs
Increased moisture tolerance based on hardware design and firmware tuning
AT42QT1110: 3V – 5.5V
AT42QT1111: 1.8V – 5.5V
32-pin 5 × 5 mm QFN RoHS compliant
32-pin 7 × 7 mm TQFP RoHS compliant
Signal Processing: Self-calibration, auto drift compensation, noise filtering, AKS technology
Applications: Consumer and industrial applications, such as TV, media player

Specifications

Product Type Proximity/Keys/Slider
Input Channels 11
Max Number of keys 11
Output Channels 0
Report Rate (pps) 0
Number of Touches 0
Power Modes 0
Interface SPI
I/O, LED Drivers 0
Voltage Min. (V) 3.00
Voltage Max. (V) 5.50
Pins | Packaging 32 | VQFN
Temp Range -40C to +85C
Packing Media Tape and reel (6000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0608
Shipping Weight (kg) 0.061
Lead Count 32
Package Type VQFN
Package Width or Size 5x5x1mm
Soldering Composition Matte Tin

Alternative Descriptions

QTouch 11 Key Touch Sensor IC | Microchip Technology
Qtouch 11 Key Touch Sensor Ic 32 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip AT42QT1110-MUR | Newark Electronics
Peripherals ICs | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT42QT1110-MUR?

Additional datasheets, footprints and schematics for AT42QT1110-MUR are listed on our Part Details page. You can also find images and similar parts to AT42QT1110-MUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT42QT1110-MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1110-MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1110-MUR you can contact the distributor directly for product support, shipping queries etc.

Is the AT42QT1110-MUR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT42QT1110-MUR have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT42QT1110-MUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT42QT1110-MUR often in real-time on the comparison pages.

What if I can't find stock of AT42QT1110-MUR?

You can fill out our help required form which you can use to request a quote for AT42QT1110-MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay