AT32UC3L064-AUT Semiconductors - ICs by Microchip Technology

MCU 32BIT AVR32 50MHZ TQFP-48

Status: Unknown
Series: AT32 Family AT32UC3L Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.13

Distributor Stock
Logo for Farnell
Farnell
from US$4.13
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range AT32 Family AT32UC3L Series Microcontrollers
Architecture AVR32
No. of Bits 32bit
CPU Speed 50MHz
Program Memory Size 64KB, 64KB
RAM Memory Size 16KB
No. of Pins 48Pins
MCU Case Style TQFP
No. of I/O's 36I/O's
Embedded Interface Type I2C LIN SPI TWI UART USART
Supply Voltage Min 1.62V
Supply Voltage Max 1.98V
MCU Family AT32
MCU Series AT32UC3L
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Clock Frequency 50MHz
Controller Family/Series AVR UC3
Flash Memory Size 64KB
MPU Core Size 32bit
No. of ADC Inputs 9
No. of MIPS 64
No. of Timers 6
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal
Peripherals ADC Comparator DMA PWM Temperature Sensor Timer
Supply Voltage Range 1.62V to 1.98V 1.62V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

MCU, 32BIT, AVR32, 50MHZ, TQFP-48 | Farnell
MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TQFP Tray | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT32UC3L064-AUT?

Additional datasheets, footprints and schematics for AT32UC3L064-AUT are listed on our Part Details page. You can also find images and similar parts to AT32UC3L064-AUT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT32UC3L064-AUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32UC3L064-AUT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT32UC3L064-AUT fall under?

The AT32UC3L064-AUT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to AT32UC3L064-AUT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3L064-AUT you can contact the distributor directly for product support, shipping queries etc.

Is the AT32UC3L064-AUT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT32UC3L064-AUT have stock available?

Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for AT32UC3L064-AUT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT32UC3L064-AUT often in real-time on the comparison pages.

What if I can't find stock of AT32UC3L064-AUT?

You can fill out our help required form which you can use to request a quote for AT32UC3L064-AUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay