Status: | Unknown |
---|---|
Series: | AT32 Family AT32UC3L Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
No stock
|
Buy Now |
Product Range | AT32 Family AT32UC3L Series Microcontrollers |
---|---|
Architecture | AVR32 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 16KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 36I/O's |
Embedded Interface Type | I2C LIN SPI UART USART |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.6V |
MCU Family | AT32 |
MCU Series | AT32UC3L |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | AT32UC3L |
MPU Core Size | 32bit |
No. of Timers | 6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator PWM RTC Timer |
Supply Voltage Range | 1.62V to 3.6V |
MCU, 32BIT, AVR32, 50MHZ, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a AT32UC3L032-AUT?
Additional datasheets, footprints and schematics for AT32UC3L032-AUT are listed on our Part Details page. You can also find images and similar parts to AT32UC3L032-AUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3L032-AUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32UC3L032-AUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3L032-AUT fall under?
The AT32UC3L032-AUT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3L032-AUT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3L032-AUT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3L032-AUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT32UC3L032-AUT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT32UC3L032-AUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3L032-AUT often in real-time on the comparison pages.
What if I can't find stock of AT32UC3L032-AUT?
You can fill out our help required form which you can use to request a quote for AT32UC3L032-AUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.