Status: | Active |
---|---|
Series: | AT27LV020A |
RoHS: | Compliant |
2-Mbit (256-Kbit x 8) |
Dual voltage range operation |
Low voltage, 3.0V to 3.6V, or |
Standard power supply range, 5V +/-10% |
Low-power CMOS operation |
20 µA max standby (less than 1 µA, typical) for VCC = 3.6V |
29 mW max active at 5 MHz for VCC = 3.6V |
Parallel Interface |
120 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
JEDEC standard for LVTTL |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 2Mb |
---|---|
Operating Voltage Min. (V) | 3 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 90 ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27LV020A - Complete Datasheet |
Brochures |
---|
Atmel System Peripheral and Memory Products Brochure |
Product Selection Guide |
Overview - The Atmel 3-Volt EPROM Family |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
120NS, PLCC, IND TEMP, GREEN | Microchip Technology |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
EPROM OTP 2M-Bit 256K x 8 120ns 32-Pin PLCC | Avnet America |
EPROM, 2MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT27LV020A-12JU?
Additional datasheets, footprints and schematics for AT27LV020A-12JU are listed on our Part Details page. You can also find images and similar parts to AT27LV020A-12JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27LV020A-12JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27LV020A-12JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27LV020A-12JU fall under?
The AT27LV020A-12JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27LV020A-12JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27LV020A-12JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27LV020A-12JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27LV020A-12JU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for AT27LV020A-12JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27LV020A-12JU often in real-time on the comparison pages.
What if I can't find stock of AT27LV020A-12JU?
You can fill out our help required form which you can use to request a quote for AT27LV020A-12JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.