Status: | Active |
---|---|
Series: | AT27C512R |
RoHS: | Compliant |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
1,823
in stock
|
Buy Now | |
Microchip Technology
from US$2.32
|
24,403
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
6,644
in stock
|
Buy Now | |
element14
from US$2.68
|
4,380
in stock
|
Buy Now | |
Farnell
from US$2.57
|
4,380
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
1,563
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
608
in stock
|
Buy Now | |
Schukat Electronic
from US$3.92
|
352
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
237
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.87
|
160
in stock
|
Buy Now | |
Micros
from US$3.59
|
32
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,408
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
512-Kbit (64-Kbit x 8) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
20 mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" wide, plastic, dual inline package (PDIP) |
Density (Organization) | 512Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27C512R - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
70NS, PLCC, IND TEMP, GREEN | Microchip Technology |
AT27C512R Series 5.5 V 512 Kb (64 K x 8) 70 ns Through Hole EPROM OTP - PLCC-32 | Future Electronics |
EPROM, OTP, 512KBIT, PLCC-32 | element14 |
EPROM OTP 512K-bit 64Kx8 70ns 32-Pin | RS |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
OTP-ROM 5V 64kx8 70ns PLCC32 | Schukat Electronic |
Microchip OTP EPROM Parallel 512KB 70ns PLCC 512KB 70ns PLCC | Distrelec |
EPROM OTP 512K-Bit 64K x 8 70ns 32-Pin PLCC | Avnet America |
IC: EPROM memory | Transfer Multisort Elektronik |
OTP EPROM, 512Kbit (64k x 8bit), 70ns, 5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AT27C512R-70JU?
Additional datasheets, footprints and schematics for AT27C512R-70JU are listed on our Part Details page. You can also find images and similar parts to AT27C512R-70JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C512R-70JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C512R-70JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C512R-70JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C512R-70JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C512R-70JU have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and RS have stock available or on a lead time for AT27C512R-70JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C512R-70JU often in real-time on the comparison pages.
What if I can't find stock of AT27C512R-70JU?
You can fill out our help required form which you can use to request a quote for AT27C512R-70JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.