Status: | Active |
---|---|
Series: | AT25M02 |
RoHS: | Compliant |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.61
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
240
in stock
|
Buy Now | |
element14
from US$3.96
|
167
in stock
|
Buy Now | |
Microchip Technology
from US$3.21
|
49
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256K x 8-bit (2 Mbit) |
Supports SPI modes 0 and 3 |
Up to 5 MHz clock frequency |
Self-Timed Erase and Write Cycles (10 ms max.) |
Read current: 1 mA (Max) at 5 MHz |
Write current: 2 mA (Max) at 1.8V |
Standby current: 1µA (Max) at 1.8V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention 100 years |
Temperature Ranges Available |
Industrial: -40°C to 85°C |
Factory Programming Available |
Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form |
Density (Organization) | 2 Mbit |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 5 MHz |
Page Size (bytes) | 256 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
AT25M02 - Complete Datasheet |
Board Design Files |
---|
IBIS Model - AT25M02 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Eeprom, 2Mbit, -40 To 85Deg C | Newark Electronics |
SERIAL EEPROM, 2MBIT, 5MHZ, WSOIC-8 | element14 |
2.5-5.5V, 5MHz, Ind Tmp, 8-SOIC-N | Microchip Technology |
IC EEPROM 2MBIT 5MHZ 8SOIC | Future Electronics |
EEPROM serial | Avnet America |
Where can I find additional details, specifications and documents for a AT25M02-SSHD-B?
Additional datasheets, footprints and schematics for AT25M02-SSHD-B are listed on our Part Details page. You can also find images and similar parts to AT25M02-SSHD-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25M02-SSHD-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25M02-SSHD-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT25M02-SSHD-B fall under?
The AT25M02-SSHD-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT25M02-SSHD-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25M02-SSHD-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT25M02-SSHD-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT25M02-SSHD-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for AT25M02-SSHD-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25M02-SSHD-B often in real-time on the comparison pages.
What if I can't find stock of AT25M02-SSHD-B?
You can fill out our help required form which you can use to request a quote for AT25M02-SSHD-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.