Status: | Unknown |
---|---|
Series: | 1Mbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 1Mbit |
EEPROM Memory Configuration | 128K x 8bit |
Clock Frequency | 1MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Mbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 24 |
Clock Frequency Max | 1MHz |
Device Marking | AT24C1024BW |
IC Interface Type | Serial I2C |
Logic Function Number | 1024 |
Memory Density | 1Mbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 1.8V 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.5V |
Termination Type | Surface Mount Device |
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AT24C1024BW-SH25-B?
Additional datasheets, footprints and schematics for AT24C1024BW-SH25-B are listed on our Part Details page. You can also find images and similar parts to AT24C1024BW-SH25-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C1024BW-SH25-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C1024BW-SH25-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C1024BW-SH25-B fall under?
The AT24C1024BW-SH25-B is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT24C1024BW-SH25-B when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C1024BW-SH25-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C1024BW-SH25-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT24C1024BW-SH25-B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT24C1024BW-SH25-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C1024BW-SH25-B often in real-time on the comparison pages.
What if I can't find stock of AT24C1024BW-SH25-B?
You can fill out our help required form which you can use to request a quote for AT24C1024BW-SH25-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.