Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASU603-03SN-HE913F |
Entry Style | Rear Insertion |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Plating Material | Cadmium, O.D. |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Environmental Protection | With |
Preloaded | No |
Keying | Key Polarization N |
Number of Positions | 3 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 3 – 3 |
Contact Quantity (Size 22D) | 3 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 17.7mm |
Mating Alignment | With |
Polarization Code | N |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 3 |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 170°C |
IP Water Sealing Level | 7 |
Connector Circular Receptacle 3 Positions Crimp Straight Panel Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ASU603-03SN-HE913F?
Additional datasheets, footprints and schematics for ASU603-03SN-HE913F are listed on our Part Details page. You can also find images and similar parts to ASU603-03SN-HE913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASU603-03SN-HE913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASU603-03SN-HE913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASU603-03SN-HE913F fall under?
The ASU603-03SN-HE913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASU603-03SN-HE913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASU603-03SN-HE913F you can contact the distributor directly for product support, shipping queries etc.
Is the ASU603-03SN-HE913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASU603-03SN-HE913F have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for ASU603-03SN-HE913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASU603-03SN-HE913F often in real-time on the comparison pages.
What if I can't find stock of ASU603-03SN-HE913F?
You can fill out our help required form which you can use to request a quote for ASU603-03SN-HE913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.