Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASL206-05PN-HE930U |
No distributors results available
Hermetically Sealed | No |
---|---|
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Number of Positions | 5 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 6 – 5 |
Contact Type | Pin |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shell Size | 6 |
Assembly Type | Electrical Connector |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 170°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASL206-05PN-HE930U?
Additional datasheets, footprints and schematics for ASL206-05PN-HE930U are listed on our Part Details page. You can also find images and similar parts to ASL206-05PN-HE930U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASL206-05PN-HE930U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASL206-05PN-HE930U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASL206-05PN-HE930U fall under?
The ASL206-05PN-HE930U is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASL206-05PN-HE930U when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASL206-05PN-HE930U you can contact the distributor directly for product support, shipping queries etc.
Is the ASL206-05PN-HE930U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASL206-05PN-HE930U have stock available?
There is no stock from authorised distributors for ASL206-05PN-HE930U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASL206-05PN-HE930U often in real-time on the comparison pages.
What if I can't find stock of ASL206-05PN-HE930U?
You can fill out our help required form which you can use to request a quote for ASL206-05PN-HE930U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.