Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD624320PA-035 |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 5 |
Keying | Key Polarization A |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 22 – 24320 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Type | Metal |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASHD624320PA-035?
Additional datasheets, footprints and schematics for ASHD624320PA-035 are listed on our Part Details page. You can also find images and similar parts to ASHD624320PA-035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD624320PA-035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD624320PA-035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD624320PA-035 fall under?
The ASHD624320PA-035 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD624320PA-035 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD624320PA-035 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD624320PA-035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD624320PA-035 have stock available?
There is no stock from authorised distributors for ASHD624320PA-035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD624320PA-035 often in real-time on the comparison pages.
What if I can't find stock of ASHD624320PA-035?
You can fill out our help required form which you can use to request a quote for ASHD624320PA-035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.