Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Number of Positions | 1 |
Keying | Keyway Polarization B |
Preloaded | No |
Factory Installed Backshell | No |
Contact Type | Socket |
Assembly Length | 33.5mm |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Polarization Code | B |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Plug |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 150°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASHD614-1SB-090?
Additional datasheets, footprints and schematics for ASHD614-1SB-090 are listed on our Part Details page. You can also find images and similar parts to ASHD614-1SB-090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD614-1SB-090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD614-1SB-090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD614-1SB-090 fall under?
The ASHD614-1SB-090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD614-1SB-090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD614-1SB-090 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD614-1SB-090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD614-1SB-090 have stock available?
There is no stock from authorised distributors for ASHD614-1SB-090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD614-1SB-090 often in real-time on the comparison pages.
What if I can't find stock of ASHD614-1SB-090?
You can fill out our help required form which you can use to request a quote for ASHD614-1SB-090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.