Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Hermetically Sealed | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 1 |
Contact Type | Pin |
Polarization Code | N |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Board |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD214-1PN-974C?
Additional datasheets, footprints and schematics for ASHD214-1PN-974C are listed on our Part Details page. You can also find images and similar parts to ASHD214-1PN-974C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD214-1PN-974C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD214-1PN-974C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD214-1PN-974C fall under?
The ASHD214-1PN-974C is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD214-1PN-974C when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD214-1PN-974C you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD214-1PN-974C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD214-1PN-974C have stock available?
There is no stock from authorised distributors for ASHD214-1PN-974C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD214-1PN-974C often in real-time on the comparison pages.
What if I can't find stock of ASHD214-1PN-974C?
You can fill out our help required form which you can use to request a quote for ASHD214-1PN-974C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.