Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Number of Positions | 1 |
Preloaded | No |
Keying | Keyway Polarization N |
Contact Type | Socket |
Assembly Length | 33.5mm |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD114-1SN-C35?
Additional datasheets, footprints and schematics for ASHD114-1SN-C35 are listed on our Part Details page. You can also find images and similar parts to ASHD114-1SN-C35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD114-1SN-C35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD114-1SN-C35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD114-1SN-C35 fall under?
The ASHD114-1SN-C35 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD114-1SN-C35 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD114-1SN-C35 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD114-1SN-C35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD114-1SN-C35 have stock available?
There is no stock from authorised distributors for ASHD114-1SN-C35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD114-1SN-C35 often in real-time on the comparison pages.
What if I can't find stock of ASHD114-1SN-C35?
You can fill out our help required form which you can use to request a quote for ASHD114-1SN-C35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.