Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD022-24320SN090 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 5 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 22 – 24320 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 22 |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD022-24320SN090?
Additional datasheets, footprints and schematics for ASHD022-24320SN090 are listed on our Part Details page. You can also find images and similar parts to ASHD022-24320SN090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD022-24320SN090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD022-24320SN090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD022-24320SN090 fall under?
The ASHD022-24320SN090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD022-24320SN090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD022-24320SN090 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD022-24320SN090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD022-24320SN090 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASHD022-24320SN090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD022-24320SN090 often in real-time on the comparison pages.
What if I can't find stock of ASHD022-24320SN090?
You can fill out our help required form which you can use to request a quote for ASHD022-24320SN090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.