Status: | Unknown |
---|---|
Series: | ASF Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | ASF Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 115V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Switch, Slide, Dpdt, 300Ma, Through Hole | Newark Electronics |
SLIDE SWITCH, DPDT, 0.3A, 115VAC, TH | element14 |
Switch Slide DPDT Flush Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
Switch, Slide, 2 Position, Double throw, Flush, Top, 300mA@115VAC | TE Connectivity ASF2204 | RS Americas |
Where can I find additional details, specifications and documents for a ASF2204?
Additional datasheets, footprints and schematics for ASF2204 are listed on our Part Details page. You can also find images and similar parts to ASF2204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASF2204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASF2204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASF2204 fall under?
The ASF2204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASF2204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASF2204 you can contact the distributor directly for product support, shipping queries etc.
Is the ASF2204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASF2204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ASF2204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASF2204 often in real-time on the comparison pages.
What if I can't find stock of ASF2204?
You can fill out our help required form which you can use to request a quote for ASF2204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.