Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Contact Configuration | 6PDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | ASE Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 115V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Alcoswitch, Switch, Slide,6PDT,300 mA 115 VDC,115 VDC, Copper Alloy, PC Terminal,2 | TE Connectivity ASE6204 | RS Americas |
Switch,Slide,6PDT,300mA@115VDC,115VDC | RS |
Slide Switch, 6Pdt, 300Ma, 115Vac | Newark Electronics |
Switch Slide 6PDT Top Slide 0.3A 115VAC PC Pins Thru-Hole Tube | Avnet America |
SLIDE SWITCH, 6PDT, 300mA, 115VAC | element14 |
Where can I find additional details, specifications and documents for a ASE6204?
Additional datasheets, footprints and schematics for ASE6204 are listed on our Part Details page. You can also find images and similar parts to ASE6204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE6204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE6204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE6204 fall under?
The ASE6204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASE6204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE6204 you can contact the distributor directly for product support, shipping queries etc.
Is the ASE6204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE6204 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ASE6204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE6204 often in real-time on the comparison pages.
What if I can't find stock of ASE6204?
You can fill out our help required form which you can use to request a quote for ASE6204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.