Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$8.27
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$8.57
|
199
in stock
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
RS Americas
from US$8.35
|
-
|
Buy Now | |
element14
from US$7.21
|
-
|
Buy Now | |
Farnell
from US$8.74
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | ASE Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 115V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Ase42G04=4Pdt Autoslide |Alcoswitch Te Connectivity ASE42G04 | Newark Electronics |
Slide Switches SWITCH DIP SWITCH | Rapid Electronics |
PCB slide switch ext actuator, 4 pole AU | RS |
Switch Slide 4PDT Top Slide 20VDC 0.4VA PC Pins Thru-Hole Tube | Avnet America |
Switch, Autoslide,4PDT, Thru Hole, Extended Top | TE Connectivity ASE42G04 | RS Americas |
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH | element14 |
Where can I find additional details, specifications and documents for a ASE42G04?
Additional datasheets, footprints and schematics for ASE42G04 are listed on our Part Details page. You can also find images and similar parts to ASE42G04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE42G04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE42G04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE42G04 fall under?
The ASE42G04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASE42G04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE42G04 you can contact the distributor directly for product support, shipping queries etc.
Is the ASE42G04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE42G04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for ASE42G04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE42G04 often in real-time on the comparison pages.
What if I can't find stock of ASE42G04?
You can fill out our help required form which you can use to request a quote for ASE42G04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.