Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.31
|
3,822
in stock
|
Buy Now | |
Chip One Stop
from US$5.52
|
1,047
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
790
in stock
|
Buy Now | |
element14
from US$5.55
|
790
in stock
|
Buy Now | |
Farnell
from US$6.90
|
790
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$5.21
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-Off-On |
Switch Mounting | Through Hole |
Product Range | AS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 115V |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current AC Max | 0.3A |
Contact Current DC Max | 0.3A |
External Depth | 7.37mm |
External Width | 10.2mm |
Height Max | 4.4mm |
No. of Electrical Operations | 10000 |
Slide Switches DPDT 2POS EXT TOP T/H SLIDE SWITCH | Rapid Electronics |
Slide Switch, As Series, Dpdt, Vertical, Through Hole, 300 Ma, 115 V Rohs Compliant: Yes |Te Connectivity ASE2204 | Newark Electronics |
SLIDE SWITCH, DPDT, RAISED ACTUATOR | element14 |
PCB slide switch extended actuator,2pole | RS |
Switch Slide DPDT Top Slide 0.3A 115VDC PC Pins Thru-Hole Tube | Avnet America |
Switch, Autoslide, DPDT, Thru Hole, Extended Top Vertical, Natur | TE Connectivity ASE2204 | RS Americas |
Where can I find additional details, specifications and documents for a ASE2204?
Additional datasheets, footprints and schematics for ASE2204 are listed on our Part Details page. You can also find images and similar parts to ASE2204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE2204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE2204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE2204 fall under?
The ASE2204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASE2204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE2204 you can contact the distributor directly for product support, shipping queries etc.
Is the ASE2204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE2204 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASE2204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE2204 often in real-time on the comparison pages.
What if I can't find stock of ASE2204?
You can fill out our help required form which you can use to request a quote for ASE2204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.