Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 64 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Metal |
Shell Size | 14 |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD614-64SN-975P?
Additional datasheets, footprints and schematics for ASDD614-64SN-975P are listed on our Part Details page. You can also find images and similar parts to ASDD614-64SN-975P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD614-64SN-975P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD614-64SN-975P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD614-64SN-975P fall under?
The ASDD614-64SN-975P is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD614-64SN-975P when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD614-64SN-975P you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD614-64SN-975P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD614-64SN-975P have stock available?
There is no stock from authorised distributors for ASDD614-64SN-975P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD614-64SN-975P often in real-time on the comparison pages.
What if I can't find stock of ASDD614-64SN-975P?
You can fill out our help required form which you can use to request a quote for ASDD614-64SN-975P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.