Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Key Polarization C |
Number of Positions | 41 |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Polarization Code | C |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 12 |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD612-41SC?
Additional datasheets, footprints and schematics for ASDD612-41SC are listed on our Part Details page. You can also find images and similar parts to ASDD612-41SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD612-41SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD612-41SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD612-41SC fall under?
The ASDD612-41SC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD612-41SC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD612-41SC you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD612-41SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD612-41SC have stock available?
There is no stock from authorised distributors for ASDD612-41SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD612-41SC often in real-time on the comparison pages.
What if I can't find stock of ASDD612-41SC?
You can fill out our help required form which you can use to request a quote for ASDD612-41SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.