Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Keying | Key Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 41 |
Contact Type | Socket |
Contact Layout Arrangement | 12 – 41 |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Retention | With |
Polarization Code | B |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Shell Size | 12 |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD612-41SB?
Additional datasheets, footprints and schematics for ASDD612-41SB are listed on our Part Details page. You can also find images and similar parts to ASDD612-41SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD612-41SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD612-41SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD612-41SB fall under?
The ASDD612-41SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD612-41SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD612-41SB you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD612-41SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD612-41SB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASDD612-41SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD612-41SB often in real-time on the comparison pages.
What if I can't find stock of ASDD612-41SB?
You can fill out our help required form which you can use to request a quote for ASDD612-41SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.