Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Environmental Protection | With |
Hermetically Sealed | No |
Number of Positions | 41 |
Keying | Key Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Polarization Code | A |
Mating Alignment | With |
Flange | Without |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Plug |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD612-41SA?
Additional datasheets, footprints and schematics for ASDD612-41SA are listed on our Part Details page. You can also find images and similar parts to ASDD612-41SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD612-41SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD612-41SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD612-41SA fall under?
The ASDD612-41SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD612-41SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD612-41SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD612-41SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD612-41SA have stock available?
There is no stock from authorised distributors for ASDD612-41SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD612-41SA often in real-time on the comparison pages.
What if I can't find stock of ASDD612-41SA?
You can fill out our help required form which you can use to request a quote for ASDD612-41SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.