Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DE-ASDD610-23SN,
EG8924-000 |
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Number of Positions | 23 |
Preloaded | No |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 23 |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 10 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Connector |Deutsch Te Connectivity ASDD61023SN | Newark Electronics |
Where can I find additional details, specifications and documents for a ASDD610-23SN?
Additional datasheets, footprints and schematics for ASDD610-23SN are listed on our Part Details page. You can also find images and similar parts to ASDD610-23SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD610-23SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD610-23SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD610-23SN fall under?
The ASDD610-23SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD610-23SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD610-23SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD610-23SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD610-23SN have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for ASDD610-23SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD610-23SN often in real-time on the comparison pages.
What if I can't find stock of ASDD610-23SN?
You can fill out our help required form which you can use to request a quote for ASDD610-23SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.