Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Keying | Key Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 23 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 23 |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | N |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD610-23PN?
Additional datasheets, footprints and schematics for ASDD610-23PN are listed on our Part Details page. You can also find images and similar parts to ASDD610-23PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD610-23PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD610-23PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD610-23PN fall under?
The ASDD610-23PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD610-23PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD610-23PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD610-23PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD610-23PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASDD610-23PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD610-23PN often in real-time on the comparison pages.
What if I can't find stock of ASDD610-23PN?
You can fill out our help required form which you can use to request a quote for ASDD610-23PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.