Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 64 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Layout Arrangement | 14 – 64 |
Mating Retention | With |
Polarization Code | N |
Flange | 2 Hole Flange |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 14 |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD214-64PN?
Additional datasheets, footprints and schematics for ASDD214-64PN are listed on our Part Details page. You can also find images and similar parts to ASDD214-64PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD214-64PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD214-64PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD214-64PN fall under?
The ASDD214-64PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD214-64PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD214-64PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD214-64PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD214-64PN have stock available?
There is no stock from authorised distributors for ASDD214-64PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD214-64PN often in real-time on the comparison pages.
What if I can't find stock of ASDD214-64PN?
You can fill out our help required form which you can use to request a quote for ASDD214-64PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.