Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection | With |
Feedthrough Type | No |
Keying | Keyway Polarization A |
Number of Positions | 41 |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Pin |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Board |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD212-41PA-975A?
Additional datasheets, footprints and schematics for ASDD212-41PA-975A are listed on our Part Details page. You can also find images and similar parts to ASDD212-41PA-975A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD212-41PA-975A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD212-41PA-975A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD212-41PA-975A fall under?
The ASDD212-41PA-975A is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD212-41PA-975A when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD212-41PA-975A you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD212-41PA-975A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD212-41PA-975A have stock available?
There is no stock from authorised distributors for ASDD212-41PA-975A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD212-41PA-975A often in real-time on the comparison pages.
What if I can't find stock of ASDD212-41PA-975A?
You can fill out our help required form which you can use to request a quote for ASDD212-41PA-975A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.