Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | Yes |
Number of Positions | 23 |
Contact Layout Arrangement | 10 – 23 |
Contact Type | Pin |
Polarization Code | N |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Board |
Assembly Type | Electrical Connector |
Shell Size | 10 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD210-23PN?
Additional datasheets, footprints and schematics for ASDD210-23PN are listed on our Part Details page. You can also find images and similar parts to ASDD210-23PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD210-23PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD210-23PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD210-23PN fall under?
The ASDD210-23PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD210-23PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD210-23PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD210-23PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD210-23PN have stock available?
There is no stock from authorised distributors for ASDD210-23PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD210-23PN often in real-time on the comparison pages.
What if I can't find stock of ASDD210-23PN?
You can fill out our help required form which you can use to request a quote for ASDD210-23PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.