Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Preloaded | Yes |
Number of Positions | 23 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 23 |
Polarization Code | B |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Size | 10 |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD210-23PB-989D?
Additional datasheets, footprints and schematics for ASDD210-23PB-989D are listed on our Part Details page. You can also find images and similar parts to ASDD210-23PB-989D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD210-23PB-989D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD210-23PB-989D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD210-23PB-989D fall under?
The ASDD210-23PB-989D is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD210-23PB-989D when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD210-23PB-989D you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD210-23PB-989D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD210-23PB-989D have stock available?
There is no stock from authorised distributors for ASDD210-23PB-989D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD210-23PB-989D often in real-time on the comparison pages.
What if I can't find stock of ASDD210-23PB-989D?
You can fill out our help required form which you can use to request a quote for ASDD210-23PB-989D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.