Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Number of Positions | 64 |
Preloaded | No |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Layout Arrangement | 14 – 64 |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Alignment | With |
Polarization Code | B |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD114-64PB?
Additional datasheets, footprints and schematics for ASDD114-64PB are listed on our Part Details page. You can also find images and similar parts to ASDD114-64PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD114-64PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD114-64PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD114-64PB fall under?
The ASDD114-64PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD114-64PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD114-64PB you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD114-64PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD114-64PB have stock available?
There is no stock from authorised distributors for ASDD114-64PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD114-64PB often in real-time on the comparison pages.
What if I can't find stock of ASDD114-64PB?
You can fill out our help required form which you can use to request a quote for ASDD114-64PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.