Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 41 |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASDD112-41SN?
Additional datasheets, footprints and schematics for ASDD112-41SN are listed on our Part Details page. You can also find images and similar parts to ASDD112-41SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD112-41SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD112-41SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD112-41SN fall under?
The ASDD112-41SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD112-41SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD112-41SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD112-41SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD112-41SN have stock available?
There is no stock from authorised distributors for ASDD112-41SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD112-41SN often in real-time on the comparison pages.
What if I can't find stock of ASDD112-41SN?
You can fill out our help required form which you can use to request a quote for ASDD112-41SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.