Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Number of Positions | 41 |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 41 |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 12 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD112-41PA?
Additional datasheets, footprints and schematics for ASDD112-41PA are listed on our Part Details page. You can also find images and similar parts to ASDD112-41PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD112-41PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD112-41PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD112-41PA fall under?
The ASDD112-41PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD112-41PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD112-41PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD112-41PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD112-41PA have stock available?
There is no stock from authorised distributors for ASDD112-41PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD112-41PA often in real-time on the comparison pages.
What if I can't find stock of ASDD112-41PA?
You can fill out our help required form which you can use to request a quote for ASDD112-41PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.