Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection | With |
Number of Positions | 64 |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD014-64SA?
Additional datasheets, footprints and schematics for ASDD014-64SA are listed on our Part Details page. You can also find images and similar parts to ASDD014-64SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD014-64SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD014-64SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD014-64SA fall under?
The ASDD014-64SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD014-64SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD014-64SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD014-64SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD014-64SA have stock available?
There is no stock from authorised distributors for ASDD014-64SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD014-64SA often in real-time on the comparison pages.
What if I can't find stock of ASDD014-64SA?
You can fill out our help required form which you can use to request a quote for ASDD014-64SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.