Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Number of Positions | 41 |
Keying | Keyway Polarization B |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Socket |
Assembly Length | 20.25mm |
Wire Size | 24AWG |
Flange | 2 Hole Flange |
Mating Alignment | With |
Polarization Code | B |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 12 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD012-41SB?
Additional datasheets, footprints and schematics for ASDD012-41SB are listed on our Part Details page. You can also find images and similar parts to ASDD012-41SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD012-41SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD012-41SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD012-41SB fall under?
The ASDD012-41SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD012-41SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD012-41SB you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD012-41SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD012-41SB have stock available?
There is no stock from authorised distributors for ASDD012-41SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD012-41SB often in real-time on the comparison pages.
What if I can't find stock of ASDD012-41SB?
You can fill out our help required form which you can use to request a quote for ASDD012-41SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.