Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 23 |
Contact Type | Socket |
Contact Layout Arrangement | 10 – 23 |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 10 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Connector |Deutsch Te Connectivity ASDD01023SN | Newark Electronics |
Where can I find additional details, specifications and documents for a ASDD010-23SN?
Additional datasheets, footprints and schematics for ASDD010-23SN are listed on our Part Details page. You can also find images and similar parts to ASDD010-23SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD010-23SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD010-23SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD010-23SN fall under?
The ASDD010-23SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD010-23SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD010-23SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD010-23SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD010-23SN have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for ASDD010-23SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD010-23SN often in real-time on the comparison pages.
What if I can't find stock of ASDD010-23SN?
You can fill out our help required form which you can use to request a quote for ASDD010-23SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.