Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Feedthrough Type | No |
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Keying | Keyway Polarization D |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 11 |
Contact Type | Socket |
Contact Layout Arrangement | 8 – 11 |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Polarization Code | D |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 8 |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD008-11SD?
Additional datasheets, footprints and schematics for ASDD008-11SD are listed on our Part Details page. You can also find images and similar parts to ASDD008-11SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD008-11SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD008-11SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD008-11SD fall under?
The ASDD008-11SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD008-11SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD008-11SD you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD008-11SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD008-11SD have stock available?
There is no stock from authorised distributors for ASDD008-11SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD008-11SD often in real-time on the comparison pages.
What if I can't find stock of ASDD008-11SD?
You can fill out our help required form which you can use to request a quote for ASDD008-11SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.