Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Insulation Material | PTFE/Silicone |
Keying | Keyway Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 1 |
Contact Type | Pin |
Assembly Length | 29mm |
Polarization Code | N |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Size | 3 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASCX103-1PN-050?
Additional datasheets, footprints and schematics for ASCX103-1PN-050 are listed on our Part Details page. You can also find images and similar parts to ASCX103-1PN-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASCX103-1PN-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASCX103-1PN-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASCX103-1PN-050 fall under?
The ASCX103-1PN-050 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASCX103-1PN-050 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASCX103-1PN-050 you can contact the distributor directly for product support, shipping queries etc.
Is the ASCX103-1PN-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASCX103-1PN-050 have stock available?
There is no stock from authorised distributors for ASCX103-1PN-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASCX103-1PN-050 often in real-time on the comparison pages.
What if I can't find stock of ASCX103-1PN-050?
You can fill out our help required form which you can use to request a quote for ASCX103-1PN-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.