Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Panel Gasket | No |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Operating Voltage | 400VAC, 300VDC |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Locking Tab |
Contact Retention | With |
Shielded | No |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Insertion Force | Standard |
Sealable | Yes |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 338°F, -55 – 170°C |
Where can I find additional details, specifications and documents for a ASC105-06SN?
Additional datasheets, footprints and schematics for ASC105-06SN are listed on our Part Details page. You can also find images and similar parts to ASC105-06SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASC105-06SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASC105-06SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASC105-06SN fall under?
The ASC105-06SN is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASC105-06SN when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASC105-06SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASC105-06SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASC105-06SN have stock available?
There is no stock from authorised distributors for ASC105-06SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASC105-06SN often in real-time on the comparison pages.
What if I can't find stock of ASC105-06SN?
You can fill out our help required form which you can use to request a quote for ASC105-06SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.