Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Factory Installed Backshell | No |
Flange | Without |
Mating Alignment | With |
Mating Retention Type | Pro Cap |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 20 |
Shell Type | Metal |
Product Type | Protective Cap |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS920?
Additional datasheets, footprints and schematics for AS920 are listed on our Part Details page. You can also find images and similar parts to AS920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS920 fall under?
The AS920 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS920 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS920 you can contact the distributor directly for product support, shipping queries etc.
Is the AS920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS920 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS920 often in real-time on the comparison pages.
What if I can't find stock of AS920?
You can fill out our help required form which you can use to request a quote for AS920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.