Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Factory Installed Backshell | No |
Mating Retention Type | Pro Cap |
Mating Retention | With |
Mating Alignment | With |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 10 |
Product Type | Protective Cap |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS910?
Additional datasheets, footprints and schematics for AS910 are listed on our Part Details page. You can also find images and similar parts to AS910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS910 fall under?
The AS910 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS910 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS910 you can contact the distributor directly for product support, shipping queries etc.
Is the AS910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS910 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS910 often in real-time on the comparison pages.
What if I can't find stock of AS910?
You can fill out our help required form which you can use to request a quote for AS910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.