Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Flange | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Pro Cap |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 8 |
Product Type | Protective Cap |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS808?
Additional datasheets, footprints and schematics for AS808 are listed on our Part Details page. You can also find images and similar parts to AS808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS808 fall under?
The AS808 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS808 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS808 you can contact the distributor directly for product support, shipping queries etc.
Is the AS808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS808 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS808 often in real-time on the comparison pages.
What if I can't find stock of AS808?
You can fill out our help required form which you can use to request a quote for AS808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.