Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 10 |
Contact Type | Socket |
Contact Layout Arrangement | 12 – 98 |
Contact Quantity (Size 20) | 10 |
Wire Size | 20AWG |
Assembly Length | 35.65mm |
Flange | Jam Nut Flange |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS712-98SN?
Additional datasheets, footprints and schematics for AS712-98SN are listed on our Part Details page. You can also find images and similar parts to AS712-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS712-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS712-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS712-98SN fall under?
The AS712-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS712-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS712-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS712-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS712-98SN have stock available?
There is no stock from authorised distributors for AS712-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS712-98SN often in real-time on the comparison pages.
What if I can't find stock of AS712-98SN?
You can fill out our help required form which you can use to request a quote for AS712-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.