Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 6 |
Contact Layout Arrangement | 8 – 35 |
Contact Quantity (Size 22D) | 6 |
Contact Type | Pin |
Wire Size | 22AWG |
Assembly Length | 35.65mm |
Flange | Jam Nut Flange |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Product Type | Connector |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS708-35PN?
Additional datasheets, footprints and schematics for AS708-35PN are listed on our Part Details page. You can also find images and similar parts to AS708-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS708-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS708-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS708-35PN fall under?
The AS708-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS708-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS708-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS708-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS708-35PN have stock available?
There is no stock from authorised distributors for AS708-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS708-35PN often in real-time on the comparison pages.
What if I can't find stock of AS708-35PN?
You can fill out our help required form which you can use to request a quote for AS708-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.