Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Hermetically Sealed | No |
Keying | Key Polarization N |
Number of Positions | 128 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 128 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 35 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Flange | Without |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 24 |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS624-35PN?
Additional datasheets, footprints and schematics for AS624-35PN are listed on our Part Details page. You can also find images and similar parts to AS624-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS624-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS624-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS624-35PN fall under?
The AS624-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS624-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS624-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS624-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS624-35PN have stock available?
There is no stock from authorised distributors for AS624-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS624-35PN often in real-time on the comparison pages.
What if I can't find stock of AS624-35PN?
You can fill out our help required form which you can use to request a quote for AS624-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.