Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Keying | Key Polarization A |
Number of Positions | 16 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 20 – 16 |
Contact Quantity (Size 16) | 16 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Polarization Code | A |
Flange | Without |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Shell Size | 20 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS620-16PA?
Additional datasheets, footprints and schematics for AS620-16PA are listed on our Part Details page. You can also find images and similar parts to AS620-16PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS620-16PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS620-16PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS620-16PA fall under?
The AS620-16PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS620-16PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS620-16PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS620-16PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS620-16PA have stock available?
There is no stock from authorised distributors for AS620-16PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS620-16PA often in real-time on the comparison pages.
What if I can't find stock of AS620-16PA?
You can fill out our help required form which you can use to request a quote for AS620-16PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.