Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Number of Positions | 55 |
Contact Quantity (Size 22D) | 55 |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 16 |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS616-35PN?
Additional datasheets, footprints and schematics for AS616-35PN are listed on our Part Details page. You can also find images and similar parts to AS616-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-35PN fall under?
The AS616-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-35PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS616-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-35PN often in real-time on the comparison pages.
What if I can't find stock of AS616-35PN?
You can fill out our help required form which you can use to request a quote for AS616-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.