Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Number of Positions | 26 |
Contact Quantity (Size 20) | 26 |
Contact Type | Socket |
Contact Layout Arrangement | 16 – 26 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | N |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Plug |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 16 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS616-26SN?
Additional datasheets, footprints and schematics for AS616-26SN are listed on our Part Details page. You can also find images and similar parts to AS616-26SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-26SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-26SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-26SN fall under?
The AS616-26SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-26SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-26SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-26SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-26SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS616-26SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-26SN often in real-time on the comparison pages.
What if I can't find stock of AS616-26SN?
You can fill out our help required form which you can use to request a quote for AS616-26SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.