Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Keying | Key Polarization D |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 37 |
Contact Quantity (Size 22D) | 37 |
Contact Type | Pin |
Contact Layout Arrangement | 14 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Polarization Code | D |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Plug |
Sealable | Yes |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
PLUG.BOOT TERMIN'N TYPE 6 | Boersig |
Where can I find additional details, specifications and documents for a AS614-35PD?
Additional datasheets, footprints and schematics for AS614-35PD are listed on our Part Details page. You can also find images and similar parts to AS614-35PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS614-35PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS614-35PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS614-35PD fall under?
The AS614-35PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS614-35PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS614-35PD you can contact the distributor directly for product support, shipping queries etc.
Is the AS614-35PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS614-35PD have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS614-35PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS614-35PD often in real-time on the comparison pages.
What if I can't find stock of AS614-35PD?
You can fill out our help required form which you can use to request a quote for AS614-35PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.