Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization B |
Number of Positions | 10 |
Contact Quantity (Size 20) | 10 |
Contact Type | Socket |
Contact Layout Arrangement | 12 – 98 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | B |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Type | Metal |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Connector | WireMasters |
PLUG BOOT TERMIN'N TYPE 6 | Boersig |
Where can I find additional details, specifications and documents for a AS612-98SB?
Additional datasheets, footprints and schematics for AS612-98SB are listed on our Part Details page. You can also find images and similar parts to AS612-98SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-98SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-98SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-98SB fall under?
The AS612-98SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-98SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-98SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-98SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-98SB have stock available?
Authorised distributors including WireMasters and Boersig have stock available or on a lead time for AS612-98SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-98SB often in real-time on the comparison pages.
What if I can't find stock of AS612-98SB?
You can fill out our help required form which you can use to request a quote for AS612-98SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.