Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 22 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization U |
Contact Layout Arrangement | 12 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 22 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Polarization Code | U |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Size | 12 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS612-35SU?
Additional datasheets, footprints and schematics for AS612-35SU are listed on our Part Details page. You can also find images and similar parts to AS612-35SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-35SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-35SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-35SU fall under?
The AS612-35SU is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-35SU when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-35SU you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-35SU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-35SU have stock available?
There is no stock from authorised distributors for AS612-35SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-35SU often in real-time on the comparison pages.
What if I can't find stock of AS612-35SU?
You can fill out our help required form which you can use to request a quote for AS612-35SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.