Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 22 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Key Polarization B |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Contact Type | Pin |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | B |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Size | 12 |
Shell Type | Metal |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS612-35PB?
Additional datasheets, footprints and schematics for AS612-35PB are listed on our Part Details page. You can also find images and similar parts to AS612-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-35PB fall under?
The AS612-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-35PB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS612-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-35PB often in real-time on the comparison pages.
What if I can't find stock of AS612-35PB?
You can fill out our help required form which you can use to request a quote for AS612-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.